Status: | Unknown |
---|---|
Series: | PHE844 Series |
RoHS: | Unknown |
Prices starting from US$3.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.30
|
29
in stock
|
Buy Now | |
TTI Europe
from US$3.28
|
357
in stock
|
Buy Now | |
Distrelec
from US$3.82
|
234
in stock
|
Buy Now | |
Rapid Electronics
from US$4.54
|
23
in stock
|
Buy Now | |
Newark Electronics
from US$3.29
|
-
|
Buy Now | |
Avnet America
from US$4.51
|
-
|
Buy Now | |
element14
from US$5.26
|
-
|
Buy Now | |
Farnell
from US$4.03
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 1µF |
---|---|
Suppression Class | X1 |
Product Range | PHE844 Series |
Voltage Rating X | 480V |
Voltage Rating Y | - |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 20% |
dv/dt Rating | 100V/µs |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Voltage Rating VAC | 440V |
KEMET X1 Capacitor, 1uF, 440VAC, 1kVDC, 20% | Distrelec |
Capacitor Film X1 1uF 440/480VAC PP | RS |
1 F 44 20%v Rohs Compliant: Yes |Kemet PHE844RR7100MR06L2 | Newark Electronics |
Safety Capacitor, 1 uF, 440 VAC, ± 20%, X1, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet America |
CAP, 1µF, 20%, PP, RADIAL | Farnell |
FILM CAPACITOR | Richardson RFPD |
Safety Capacitor, 1 uF, 440 VAC, � 20%, X1, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a PHE844RR7100MR06L2?
Additional datasheets, footprints and schematics for PHE844RR7100MR06L2 are listed on our Part Details page. You can also find images and similar parts to PHE844RR7100MR06L2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PHE844RR7100MR06L2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PHE844RR7100MR06L2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PHE844RR7100MR06L2 fall under?
The PHE844RR7100MR06L2 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to PHE844RR7100MR06L2 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PHE844RR7100MR06L2 you can contact the distributor directly for product support, shipping queries etc.
Is the PHE844RR7100MR06L2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PHE844RR7100MR06L2 have stock available?
Authorised distributors including TTI Europe, Distrelec, RS, Rapid Electronics and Newark Electronics have stock available or on a lead time for PHE844RR7100MR06L2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PHE844RR7100MR06L2 often in real-time on the comparison pages.
What if I can't find stock of PHE844RR7100MR06L2?
You can fill out our help required form which you can use to request a quote for PHE844RR7100MR06L2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.