Status: | Unknown |
---|---|
Series: | PHE840M Series |
RoHS: | Compliant |
Prices starting from US$1.33
Capacitance | 2.2µF |
---|---|
Suppression Class | X2 |
Product Range | PHE840M Series |
Voltage Rating X | 280V |
Dielectric Type | Metallized PP |
Capacitance Tolerance | ± 20% |
dv/dt Rating | 100V/µs |
Capacitor Case Style | SIP |
RoHS Compliant | Yes |
PHE840 suppression cap,2.2uF 275V 27.5p | RS |
KEMET X2 Capacitor, 2.2uF, 275VAC, 760VDC, 20% | Distrelec |
Capacitor Polypropylene Pp Film 2.2Uf, 280V, 20%, Radial | Newark Electronics |
Capacitor | RS Americas |
Safety Capacitor, 2.2 uF, 275 VAC, ± 20%, X2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Asia |
Safety Capacitor, 2.2 uF, 275 VAC, � 20%, X2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a PHE840MZ7220MF14R06L2.?
Additional datasheets, footprints and schematics for PHE840MZ7220MF14R06L2. are listed on our Part Details page. You can also find images and similar parts to PHE840MZ7220MF14R06L2. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PHE840MZ7220MF14R06L2. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PHE840MZ7220MF14R06L2. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PHE840MZ7220MF14R06L2. fall under?
The PHE840MZ7220MF14R06L2. is listed under Passive Components > Capacitors > Film Capacitors > Film Suppression & Safety Capacitors.
Can I view similar or alternative parts?
You can view similar parts to PHE840MZ7220MF14R06L2. when available in the Film Suppression & Safety Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PHE840MZ7220MF14R06L2. you can contact the distributor directly for product support, shipping queries etc.
Is the PHE840MZ7220MF14R06L2. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PHE840MZ7220MF14R06L2. have stock available?
Authorised distributors including RS, Distrelec, Rutronik, Newark Electronics and RS Americas have stock available or on a lead time for PHE840MZ7220MF14R06L2..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PHE840MZ7220MF14R06L2. often in real-time on the comparison pages.
What if I can't find stock of PHE840MZ7220MF14R06L2.?
You can fill out our help required form which you can use to request a quote for PHE840MZ7220MF14R06L2. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.