Status: | Unknown |
---|---|
Series: | PHE840M Series |
RoHS: | Unknown |
Prices starting from US$0.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.94
|
160
in stock
|
Buy Now | |
Distrelec
from US$0.91
|
925
in stock
|
Buy Now | |
Newark Electronics
from US$1.00
|
373
in stock
|
Buy Now | |
element14
from US$0.93
|
373
in stock
|
Buy Now | |
Farnell
from US$0.86
|
373
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.83
|
91
in stock
|
Buy Now | |
RS Americas
from US$2.28
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 1µF |
---|---|
Suppression Class | X2 |
Product Range | PHE840M Series |
Voltage Rating X | 275V |
Voltage Rating Y | - |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 20% |
dv/dt Rating | 100V/µs |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitor Application | Safety / Suppression |
External Depth | 13.5mm |
External Length / Height | 23mm |
External Width | 26mm |
Lead Diameter | 0.8mm |
Lead Spacing | 22.5mm |
Operating Temperature Range | -55°C to +105°C |
Voltage Rating VAC | 275V |
KEMET X2 Capacitor, 1uF, 275VAC, 760VDC, 20% | Distrelec |
Capacitor, Polypropylene, 1Uf, 280V, Rad 20% | Newark Electronics |
CAP, 1µF, 20%, PP, RADIAL | element14 |
PHE840 suppression cap,1uF 275V 22.5p | RS |
Capacitor: polypropylene | Transfer Multisort Elektronik |
PHE840 SUPPRESSION CAP,1UF 275V 22.5P | KEMET PHE840MD7100MD20R06L2 | RS Americas |
Safety Capacitor, 1 uF, 275 VAC, � 20%, X2, Metallized PP, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a PHE840MD7100MD20R06L2?
Additional datasheets, footprints and schematics for PHE840MD7100MD20R06L2 are listed on our Part Details page. You can also find images and similar parts to PHE840MD7100MD20R06L2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PHE840MD7100MD20R06L2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PHE840MD7100MD20R06L2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PHE840MD7100MD20R06L2 fall under?
The PHE840MD7100MD20R06L2 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to PHE840MD7100MD20R06L2 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PHE840MD7100MD20R06L2 you can contact the distributor directly for product support, shipping queries etc.
Is the PHE840MD7100MD20R06L2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PHE840MD7100MD20R06L2 have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for PHE840MD7100MD20R06L2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PHE840MD7100MD20R06L2 often in real-time on the comparison pages.
What if I can't find stock of PHE840MD7100MD20R06L2?
You can fill out our help required form which you can use to request a quote for PHE840MD7100MD20R06L2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.