Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.31
|
92
in stock
|
Buy Now | |
Rapid Electronics
from US$0.77
|
1,501
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
92
in stock
|
Buy Now | |
element14
from US$0.67
|
92
in stock
|
Buy Now | |
Distrelec
from US$0.65
|
50
in stock
|
Buy Now | |
Avnet America
from US$0.45
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Cap Film 0.1Uf 30Vac 20% Safety X2 Ls 15Mm Rohs Compliant: Yes |Kemet PHE820EB6100MR17 | Newark Electronics |
KEMET X2 Capacitor, 100nF, 300VAC, 760VDC, 20% | Distrelec |
Safety Capacitor, 0.1 uF, 300 VAC, ± 20%, X2, Metallized PET, Radial Box - 2 Pin, Through Hole | Avnet America |
Safety Capacitor, 0.1 uF, 300 VAC, � 20%, X2, Metallized PET, Radial Box - 2 Pin, Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a PHE820EB6100MR17?
Additional datasheets, footprints and schematics for PHE820EB6100MR17 are listed on our Part Details page. You can also find images and similar parts to PHE820EB6100MR17 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PHE820EB6100MR17 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PHE820EB6100MR17 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PHE820EB6100MR17 fall under?
The PHE820EB6100MR17 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to PHE820EB6100MR17 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PHE820EB6100MR17 you can contact the distributor directly for product support, shipping queries etc.
Is the PHE820EB6100MR17 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PHE820EB6100MR17 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for PHE820EB6100MR17.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PHE820EB6100MR17 often in real-time on the comparison pages.
What if I can't find stock of PHE820EB6100MR17?
You can fill out our help required form which you can use to request a quote for PHE820EB6100MR17 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.