Status: | Unknown |
---|---|
Series: | PHE426 Series |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.26
|
2,690
in stock
|
Buy Now | |
TTI Europe
from US$0.10
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
50
in stock
|
Buy Now | |
element14
from US$0.17
|
50
in stock
|
Buy Now | |
Farnell
from US$0.16
|
50
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
RS Americas
from US$0.15
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 22000pF |
---|---|
Voltage Rating | 400V |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 5% |
Product Range | PHE426 Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 10mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 5% |
Capacitor Mounting | Through Hole |
External Depth | 4mm |
External Length / Height | 9mm |
External Width | 13mm |
Height | 9mm |
Lead Diameter | 0.6mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +85°C |
Temperature Coeff. + | 50ppm/°C |
Temperature Coeff. - | 100ppm/°C |
Voltage Rating V DC | 400V |
Radial polyprop cap,22nF 400V 10mm | RS |
Film Capacitor, Phe426 Series, 0.022 F, 5%, Pp (Polypropylene), 400 V Rohs Compliant: Yes |Kemet PHE426KA5220JR05 | Newark Electronics |
CAP, 0.022µF, 400V, 5%, PP, RADIAL | element14 |
Film Capacitor, 0.022 uF, 220 V, 400 V, ± 5%, Metallized PP, Radial Box - 2 Pin | Avnet America |
PHE426 22nF Polypropylene Film Capacitor 200 V ac, 400 V dc +/-5% | KEMET PHE426KA5220JR05 | RS Americas |
Film Capacitor, 0.022 uF, 220 V, 400 V, � 5%, Metallized PP, Radial Box - 2 Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a PHE426KA5220JR05?
Additional datasheets, footprints and schematics for PHE426KA5220JR05 are listed on our Part Details page. You can also find images and similar parts to PHE426KA5220JR05 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PHE426KA5220JR05 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PHE426KA5220JR05 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PHE426KA5220JR05 fall under?
The PHE426KA5220JR05 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to PHE426KA5220JR05 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PHE426KA5220JR05 you can contact the distributor directly for product support, shipping queries etc.
Is the PHE426KA5220JR05 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PHE426KA5220JR05 have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for PHE426KA5220JR05.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PHE426KA5220JR05 often in real-time on the comparison pages.
What if I can't find stock of PHE426KA5220JR05?
You can fill out our help required form which you can use to request a quote for PHE426KA5220JR05 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.