Status: | Unknown |
---|---|
Series: | PHE426 Series |
RoHS: | Unknown |
Prices starting from US$1.94
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.95
|
3,024
in stock
|
Buy Now | |
element14
from US$2.71
|
3,837
in stock
|
Buy Now | |
Newark Electronics
from US$2.59
|
3,836
in stock
|
Buy Now | |
Farnell
from US$2.57
|
3,836
in stock
|
Buy Now | |
TTI Europe
from US$1.94
|
1,843
in stock
|
Buy Now | |
Distrelec
from US$3.12
|
591
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.05
|
171
in stock
|
Buy Now | |
Avnet America
from US$2.93
|
-
|
Buy Now | |
RS Americas
from US$2.13
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 4.7µF |
---|---|
Voltage Rating | 250V |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 5% |
Product Range | PHE426 Series |
Capacitor Case Style | Radial Box |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 27.5mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 5% |
Capacitor Mounting | Through Hole |
External Depth | 13.5mm |
External Length / Height | 23mm |
External Width | 31.5mm |
Height | 23mm |
Lead Diameter | 0.8mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +85°C |
Temperature Coeff. + | 50ppm/°C |
Temperature Coeff. - | 100ppm/°C |
Voltage Rating V DC | 250V |
CAP, 4.7µF, 250V, 5%, PP, RADIAL | element14 |
Film Capacitor, Phe426 Series, 4.7 F, 5%, Pp (Polypropylene), 250 V Rohs Compliant: Yes |Kemet PHE426HF7470JR06L2 | Newark Electronics |
Radial polyprop cap,4.7uF 250V 27.9mm | RS |
KEMET Capacitor, Radial, 4.7uF, 160VAC, 250VDC, 5% | Distrelec |
Capacitor: polypropylene | Transfer Multisort Elektronik |
Film Capacitor, 4.7 uF, 160 V, 250 V, ± 5%, Metallized PP, Radial Box - 2 Pin | Avnet America |
PHE426 4.7uF Polypropylene Film Capacitor 160 V ac, 250 V dc +/-5% | KEMET PHE426HF7470JR06L2 | RS Americas |
FILM CAPACITOR | Richardson RFPD |
Film Capacitor, 4.7 uF, 160 V, 250 V, � 5%, Metallized PP, Radial Box - 2 Pin | Avnet Abacus |
Where can I find additional details, specifications and documents for a PHE426HF7470JR06L2?
Additional datasheets, footprints and schematics for PHE426HF7470JR06L2 are listed on our Part Details page. You can also find images and similar parts to PHE426HF7470JR06L2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PHE426HF7470JR06L2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PHE426HF7470JR06L2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PHE426HF7470JR06L2 fall under?
The PHE426HF7470JR06L2 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to PHE426HF7470JR06L2 when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PHE426HF7470JR06L2 you can contact the distributor directly for product support, shipping queries etc.
Is the PHE426HF7470JR06L2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PHE426HF7470JR06L2 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS and TTI Europe have stock available or on a lead time for PHE426HF7470JR06L2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PHE426HF7470JR06L2 often in real-time on the comparison pages.
What if I can't find stock of PHE426HF7470JR06L2?
You can fill out our help required form which you can use to request a quote for PHE426HF7470JR06L2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.