Status: | Unknown |
---|---|
Series: | PHD Series |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
135,321
in stock
|
Buy Now | |
element14
from US$0.16
|
160,489
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
138,915
in stock
|
Buy Now | |
TTI Europe
from US$0.14
|
18,000
in stock
|
Buy Now | |
CoreStaff
from US$0.15
|
7,796
in stock
|
Buy Now | |
Heilind Electronics
from US$0.19
|
4,869
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
3,410
in stock
|
Buy Now | |
Distrelec
from US$0.23
|
1,309
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
999
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.19
|
974
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
20
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now |
Product Range | PHD Series |
---|---|
Gender | Receptacle |
No. of Positions | 12Positions |
Pitch Spacing | 2mm |
For Use With | SPHD Series Socket Contacts |
Connector Type | Wire to Board |
RoHS Compliant | Yes |
HOUSING, CRIMP, RECEPTACLE, 2MM, 12WAY | element14 |
Connector, Housing, Socket, 2Mm, 12 Position | Newark Electronics |
PITCH2.0,3A (AWG#22),250V | TTI Europe |
CONNECTOR | Heilind Electronics |
JST Crimp housing Receptacle / Socket 12 Positions 2mm | Distrelec |
Plug | Transfer Multisort Elektronik |
PHD Connector | Amar Radio Corporation |
12 Position 2.0mm Pitch Disconnectable Crimp Style Connector | Future Electronics |
Where can I find additional details, specifications and documents for a PHDR-12VS?
Additional datasheets, footprints and schematics for PHDR-12VS are listed on our Part Details page. You can also find images and similar parts to PHDR-12VS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PHDR-12VS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PHDR-12VS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PHDR-12VS fall under?
The PHDR-12VS is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to PHDR-12VS when available in the Plug & Socket Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PHDR-12VS you can contact the distributor directly for product support, shipping queries etc.
Is the PHDR-12VS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PHDR-12VS have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, TTI Europe and CoreStaff have stock available or on a lead time for PHDR-12VS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PHDR-12VS often in real-time on the comparison pages.
What if I can't find stock of PHDR-12VS?
You can fill out our help required form which you can use to request a quote for PHDR-12VS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.