Status: | Unknown |
---|---|
Series: | PHBC Series |
RoHS: | Unknown |
Product Range | PHBC Series |
---|---|
Inductance | 219µH |
RMS Current (Irms) | 15A |
DC Resistance Max | 0.0195ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (27-Jun-2018) |
Normal Mode Choke 172.4UH 15A 0.0195R | RS |
Inductor, 219Uh, 15A, 0.0195Ohm, 20% | Newark Electronics |
AC Line Filter, NMC 172.4?H 15A 0.0195? TH | KEMET PHBC24N-2R0A0219V | RS Americas |
TOROIDAL INDUCTOR, 219UH, 15A, RAD | element14 |
Where can I find additional details, specifications and documents for a PHBC24N-2R0A0219V?
Additional datasheets, footprints and schematics for PHBC24N-2R0A0219V are listed on our Part Details page. You can also find images and similar parts to PHBC24N-2R0A0219V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PHBC24N-2R0A0219V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PHBC24N-2R0A0219V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PHBC24N-2R0A0219V fall under?
The PHBC24N-2R0A0219V is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to PHBC24N-2R0A0219V when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PHBC24N-2R0A0219V you can contact the distributor directly for product support, shipping queries etc.
Is the PHBC24N-2R0A0219V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PHBC24N-2R0A0219V have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for PHBC24N-2R0A0219V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PHBC24N-2R0A0219V often in real-time on the comparison pages.
What if I can't find stock of PHBC24N-2R0A0219V?
You can fill out our help required form which you can use to request a quote for PHBC24N-2R0A0219V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.