Status: | Unknown |
---|---|
Series: | PHBC Series |
RoHS: | Unknown |
Product Range | PHBC Series |
---|---|
Inductance | 152µH |
RMS Current (Irms) | 12A |
DC Resistance Max | 0.0204ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (27-Jun-2018) |
Inductor: wire | Transfer Multisort Elektronik |
Normal Mode Choke 132.5UH 12A 0.0204R | RS |
Inductor, 152Uh, 12A, 0.0204Ohm, 20% | Newark Electronics |
AC Line Filter, NMC 132.5?H 12A 0.0204? TH | KEMET PHBC20-1R7A0152V | RS Americas |
TOROIDAL INDUCTOR, 152UH, 12A, RAD | element14 |
KEMET Toroidal Choke 152uH, 12A | Distrelec |
Where can I find additional details, specifications and documents for a PHBC20-1R7A0152V?
Additional datasheets, footprints and schematics for PHBC20-1R7A0152V are listed on our Part Details page. You can also find images and similar parts to PHBC20-1R7A0152V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PHBC20-1R7A0152V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PHBC20-1R7A0152V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PHBC20-1R7A0152V fall under?
The PHBC20-1R7A0152V is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to PHBC20-1R7A0152V when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PHBC20-1R7A0152V you can contact the distributor directly for product support, shipping queries etc.
Is the PHBC20-1R7A0152V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PHBC20-1R7A0152V have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for PHBC20-1R7A0152V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PHBC20-1R7A0152V often in real-time on the comparison pages.
What if I can't find stock of PHBC20-1R7A0152V?
You can fill out our help required form which you can use to request a quote for PHBC20-1R7A0152V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.