Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
290
in stock
|
Buy Now | |
Distrelec
from US$0.25
|
2,540
in stock
|
Buy Now | |
RS
from US$0.17
|
920
in stock
|
Buy Now | |
Newark Electronics
from US$0.69
|
290
in stock
|
Buy Now | |
element14
from US$0.44
|
290
in stock
|
Buy Now | |
RS Americas
from US$0.45
|
-
|
Buy Now | |
TTI Europe
from US$0.23
|
-
|
Buy Now |
Apem Tactile Switch, NO, 1.6N, 12 x 12mm, PHAP5-50 | Distrelec |
12X12mm TACT SWITCH Vertical S/MOUNT 7.3 | RS |
Tactile Switch, 0.05A, 12Vdc, 160Gf, Smd Rohs Compliant: Yes |Apem PHAP5-50VA2K2S2N3 | Newark Electronics |
TACTILE SWITCH, 0.05A, 12VDC, 160GF, SMD | element14 |
TACT SWITCH PCB MOUNT | APEM Components PHAP550VA2K2S2N3 | RS Americas |
TACT SW SPST-NO 0.05A 12V | TTI Europe |
Where can I find additional details, specifications and documents for a PHAP550VA2K2S2N3?
Additional datasheets, footprints and schematics for PHAP550VA2K2S2N3 are listed on our Part Details page. You can also find images and similar parts to PHAP550VA2K2S2N3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PHAP550VA2K2S2N3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PHAP550VA2K2S2N3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PHAP550VA2K2S2N3 fall under?
The PHAP550VA2K2S2N3 is listed under Switches & Relays > More Switches & Relays.
Can I view similar or alternative parts?
You can view similar parts to PHAP550VA2K2S2N3 when available in the More Switches & Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PHAP550VA2K2S2N3 you can contact the distributor directly for product support, shipping queries etc.
Is the PHAP550VA2K2S2N3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PHAP550VA2K2S2N3 have stock available?
Authorised distributors including Distrelec, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for PHAP550VA2K2S2N3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PHAP550VA2K2S2N3 often in real-time on the comparison pages.
What if I can't find stock of PHAP550VA2K2S2N3?
You can fill out our help required form which you can use to request a quote for PHAP550VA2K2S2N3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.