Status: | Unknown |
---|---|
Series: | PH32768 Series |
RoHS: | Unknown |
Frequency Nom | 32.768kHz |
---|---|
Crystal Case | SMD 8.7mm x 3.7mm |
Frequency Stability + / - | - |
Load Capacitance | 12.5pF |
Frequency Tolerance + / - | 20ppm |
Product Range | PH32768 Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (15-Jan-2019) |
Accuracy | ± 20ppm |
Crystal Mounting Type | SMD |
Frequency | 32.768kHz |
No. of Pins | 4Pins |
Operating Temperature Range | -40°C to +85°C |
Output Frequency | 32.768kHz |
CRYSTAL, 3X8MM, PLT, 32.768KHZ, 12.5 | element14 |
Crystal, 3X8Mm, Plt, 32.768Khz, 12.5 | Newark Electronics |
Where can I find additional details, specifications and documents for a PH32768X?
Additional datasheets, footprints and schematics for PH32768X are listed on our Part Details page. You can also find images and similar parts to PH32768X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PH32768X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PH32768X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PH32768X fall under?
The PH32768X is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to PH32768X when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PH32768X you can contact the distributor directly for product support, shipping queries etc.
Is the PH32768X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PH32768X have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for PH32768X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PH32768X often in real-time on the comparison pages.
What if I can't find stock of PH32768X?
You can fill out our help required form which you can use to request a quote for PH32768X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.