Status: | Unknown |
---|---|
Series: | PH 9260 Series |
RoHS: | Unknown |
Contact Configuration | - |
---|---|
Load Current | 50A |
Operating Voltage Max | 240VAC |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | Zero Crossing |
Operating Voltage Min | 24VAC |
Control Voltage Min | 4VDC |
Control Voltage Max | 32VDC |
Product Range | PH 9260 Series |
SVHC | No SVHC (15-Jan-2018) |
Control Voltage DC Max | 32VDC |
Control Voltage DC Min | 4VDC |
Control Voltage Range | 4V DC to 32V DC |
Control Voltage Type | DC |
External Depth | 32mm |
External Length / Height | 45mm |
External Width | 58mm |
Height | 45mm |
Isolation Voltage | 4kV |
Load Current Min | 20mA |
Load Current RMS Max | 50A |
Operating Temperature Max | 80°C |
Operating Temperature Min | -20°C |
Operating Voltage Range | 24V AC to 240V AC |
Output Type | Thyristor |
RMS Load Voltage Max | 240V |
RMS Load Voltage Min | 24V |
Single Cycle Surge Current | 600A |
Surge Current | 50A |
Type | 0056652 |
Relay, Semiconductor Rohs Compliant: Yes |Dold PH 9260.91 AC 24 - 240V AC 50A | Newark Electronics |
RELAY, SEMICONDUCTOR | element14 |
Where can I find additional details, specifications and documents for a PH 9260.91 AC 24 - 240V AC 50A?
Additional datasheets, footprints and schematics for PH 9260.91 AC 24 - 240V AC 50A are listed on our Part Details page. You can also find images and similar parts to PH 9260.91 AC 24 - 240V AC 50A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PH 9260.91 AC 24 - 240V AC 50A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PH 9260.91 AC 24 - 240V AC 50A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PH 9260.91 AC 24 - 240V AC 50A fall under?
The PH 9260.91 AC 24 - 240V AC 50A is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to PH 9260.91 AC 24 - 240V AC 50A when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PH 9260.91 AC 24 - 240V AC 50A you can contact the distributor directly for product support, shipping queries etc.
Is the PH 9260.91 AC 24 - 240V AC 50A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PH 9260.91 AC 24 - 240V AC 50A have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for PH 9260.91 AC 24 - 240V AC 50A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PH 9260.91 AC 24 - 240V AC 50A often in real-time on the comparison pages.
What if I can't find stock of PH 9260.91 AC 24 - 240V AC 50A?
You can fill out our help required form which you can use to request a quote for PH 9260.91 AC 24 - 240V AC 50A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.