Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Kit Contents | Attachment |
---|---|
Heat Temperature Max | 540°C |
Supply Voltage VAC | 120V |
RoHS Compliant | Yes |
Heat Gun Kit | Newark Electronics |
Where can I find additional details, specifications and documents for a PH-1400K?
Additional datasheets, footprints and schematics for PH-1400K are listed on our Part Details page. You can also find images and similar parts to PH-1400K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PH-1400K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PH-1400K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PH-1400K fall under?
The PH-1400K is listed under Tools & Production Supplies > Tools - Power & Machine Tools > Heat Guns & Nozzles > Heat Gun Kits.
Can I view similar or alternative parts?
You can view similar parts to PH-1400K when available in the Heat Gun Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PH-1400K you can contact the distributor directly for product support, shipping queries etc.
Is the PH-1400K RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PH-1400K have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for PH-1400K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PH-1400K often in real-time on the comparison pages.
What if I can't find stock of PH-1400K?
You can fill out our help required form which you can use to request a quote for PH-1400K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.