Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
Input Power | 1.3kW |
---|---|
Supply Voltage VAC | 120V |
Heat Temperature Max | 540°C |
Power Source | Power Cord |
Temperature Max | 449°C |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a PH-1200?
Additional datasheets, footprints and schematics for PH-1200 are listed on our Part Details page. You can also find images and similar parts to PH-1200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PH-1200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PH-1200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PH-1200 fall under?
The PH-1200 is listed under Tools & Production Supplies > Tools - Power & Machine Tools > Heat Guns & Nozzles > Heat Guns.
Can I view similar or alternative parts?
You can view similar parts to PH-1200 when available in the Heat Guns range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PH-1200 you can contact the distributor directly for product support, shipping queries etc.
Is the PH-1200 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PH-1200 have stock available?
There is no stock from authorised distributors for PH-1200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PH-1200 often in real-time on the comparison pages.
What if I can't find stock of PH-1200?
You can fill out our help required form which you can use to request a quote for PH-1200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.