Status: | Unknown |
---|---|
Series: | PGB20 Series |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.37
|
5,360
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
80,000
in stock
|
Buy Now | |
element14
from US$0.36
|
17,310
in stock
|
Buy Now | |
Farnell
from US$0.35
|
17,180
in stock
|
Buy Now | |
RS Americas
from US$0.73
|
2,340
in stock
|
Buy Now | |
Newark Electronics
from US$0.54
|
1,438
in stock
|
Buy Now | |
TTI Europe
from US$0.31
|
-
|
Buy Now |
Clamping Voltage Vc Max | 40V |
---|---|
Diode Case Style | 0402 |
No. of Pins | 2Pins |
Operating Voltage | 12VDC |
Power Dissipation Pd | - |
Product Range | PGB20 Series |
Automotive Qualification Standard | - |
Diode Type | ESD Protection |
PGB2 Series 40 V 0.07 pF Bi-Direction 0402 SMT PulseGuard« ESD Suppressor | Future Electronics |
DIODE, ESD PROTECTOR, 12V, 0402 | element14 |
Suppressor Pulseguard 0402 ESD 12Vdc PG | RS |
ESD Suppressor, Varistor 0.07pF, Clamping 40V, Surface Mount, PGB2 Series | Littelfuse PGB2010402KRHF | RS Americas |
Tvs Diode, 12V, 0402 | Newark Electronics |
PULSEGUARD 0403 HALOGEN FREE | TTI Europe |
Where can I find additional details, specifications and documents for a PGB2010402KRHF?
Additional datasheets, footprints and schematics for PGB2010402KRHF are listed on our Part Details page. You can also find images and similar parts to PGB2010402KRHF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PGB2010402KRHF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PGB2010402KRHF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PGB2010402KRHF fall under?
The PGB2010402KRHF is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to PGB2010402KRHF when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PGB2010402KRHF you can contact the distributor directly for product support, shipping queries etc.
Is the PGB2010402KRHF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PGB2010402KRHF have stock available?
Authorised distributors including Future Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for PGB2010402KRHF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PGB2010402KRHF often in real-time on the comparison pages.
What if I can't find stock of PGB2010402KRHF?
You can fill out our help required form which you can use to request a quote for PGB2010402KRHF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.