Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.49
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$9.49
|
19,813
in stock
|
Buy Now |
Bandwidth | 6MHz |
---|---|
Supply Voltage Min | 3.5V |
Supply Voltage Max | 30V |
Amplifier Case Style | HTQFP |
No. of Pins | 48Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
LVDT sensor signal conditioner | Texas Instruments |
Where can I find additional details, specifications and documents for a PGA970QPHPR?
Additional datasheets, footprints and schematics for PGA970QPHPR are listed on our Part Details page. You can also find images and similar parts to PGA970QPHPR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PGA970QPHPR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PGA970QPHPR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PGA970QPHPR fall under?
The PGA970QPHPR is listed under Electronic & Electrical Components > Semiconductors - ICs > Amplifiers & Comparators.
Can I view similar or alternative parts?
You can view similar parts to PGA970QPHPR when available in the Amplifiers & Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PGA970QPHPR you can contact the distributor directly for product support, shipping queries etc.
Is the PGA970QPHPR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PGA970QPHPR have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for PGA970QPHPR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PGA970QPHPR often in real-time on the comparison pages.
What if I can't find stock of PGA970QPHPR?
You can fill out our help required form which you can use to request a quote for PGA970QPHPR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.