No. of Channels | 1Channels |
---|---|
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
Bandwidth | 650MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Supply Voltage Range | 4.75V to 5.25V |
Amplifier Case Style | VQFN |
No. of Pins | 28Pins |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 4.75V to 5.25V |
Base Number | 870 |
Gain Accuracy | 0.5dB |
Operating Temperature Range | -40°C to +85°C |
High-Speed Fully Differential Programmable Gain Amplifier | Texas Instruments |
IC SP DIFF AMP SINGLE 5.25V 28-PIN VQFN EP | Dan-Mar Components |
SP Amp DIFF AMP Single 5.25V 28-Pin VQFN EP T/R | Holdelec |
IC, AMP, PROGRAMMABLE GAIN, 28VQFN | element14 |
Ic, Amp, Programmable Gain, 28Vqfn | Newark Electronics |
Hi-Spd Fully Diff Pr ogram Gain Amp | Mouser Electronics |
Where can I find additional details, specifications and documents for a PGA870IRHDT .?
Additional datasheets, footprints and schematics for PGA870IRHDT . are listed on our Part Details page. You can also find images and similar parts to PGA870IRHDT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PGA870IRHDT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PGA870IRHDT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PGA870IRHDT . fall under?
The PGA870IRHDT . is listed under Semiconductors - ICs > Amplifiers & Comparators > Programmable Gain Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to PGA870IRHDT . when available in the Programmable Gain Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PGA870IRHDT . you can contact the distributor directly for product support, shipping queries etc.
Is the PGA870IRHDT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PGA870IRHDT . have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for PGA870IRHDT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PGA870IRHDT . often in real-time on the comparison pages.
What if I can't find stock of PGA870IRHDT .?
You can fill out our help required form which you can use to request a quote for PGA870IRHDT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.