Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$299.00
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$299.00
|
16
in stock
|
Buy Now |
Kit Application Type | Amplifier |
---|---|
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | PGA870 |
Application Sub Type | Operational Amplifier |
Kit Contents | CD |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Onboard Switches for Device Power-up and Power-down Gain Setting and Gain Latch Modes |
Type | Evaluation Module |
PGA870 evaluation module | Texas Instruments |
Where can I find additional details, specifications and documents for a PGA870EVM?
Additional datasheets, footprints and schematics for PGA870EVM are listed on our Part Details page. You can also find images and similar parts to PGA870EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PGA870EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PGA870EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PGA870EVM fall under?
The PGA870EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to PGA870EVM when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PGA870EVM you can contact the distributor directly for product support, shipping queries etc.
Is the PGA870EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PGA870EVM have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for PGA870EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PGA870EVM often in real-time on the comparison pages.
What if I can't find stock of PGA870EVM?
You can fill out our help required form which you can use to request a quote for PGA870EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.