Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | PGA450Q1 |
Kit Application Type | Sensor |
Application Sub Type | Automotive Ultrasonic Sensor Signal Conditioner |
Kit Contents | Eval Board PGA450Q1 Cables Example Firmware for Sensor & Graphical User Interface |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Distance Measurement LIN Master RS-232 Transceivers & UART for Testing & Debug |
PGA450Q1EVM - Ultrasonic IC Sensor Signal Conditioner Evaluation Module | Texas Instruments |
Signal Conditioner, Evaluation Module | Newark Electronics |
SIGNAL CONDITIONER, EVALUATION MODULE | element14 |
Where can I find additional details, specifications and documents for a PGA450Q1EVM?
Additional datasheets, footprints and schematics for PGA450Q1EVM are listed on our Part Details page. You can also find images and similar parts to PGA450Q1EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PGA450Q1EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PGA450Q1EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PGA450Q1EVM fall under?
The PGA450Q1EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Signal Conditioning Development Kits.
Can I view similar or alternative parts?
You can view similar parts to PGA450Q1EVM when available in the Signal Conditioning Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PGA450Q1EVM you can contact the distributor directly for product support, shipping queries etc.
Is the PGA450Q1EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PGA450Q1EVM have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for PGA450Q1EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PGA450Q1EVM often in real-time on the comparison pages.
What if I can't find stock of PGA450Q1EVM?
You can fill out our help required form which you can use to request a quote for PGA450Q1EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.