Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Audio Control Type | Volume |
---|---|
Supply Voltage Range | ± 4.75V to ± 5.25V |
Control Interface | Serial SPI |
Audio IC Case Style | SOIC |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 4311 |
Control / Process Application | Audio Amplifiers A/V Receivers Multi-Track Recorders |
IC Generic Number | 4311 |
No. of Channels | 4Channels |
Operating Temperature Range | -40°C to +125°C |
Output Type | Voltage |
Supply Voltage Max | 5.25V |
Supply Voltage Min | 4.75V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a PGA4311U .?
Additional datasheets, footprints and schematics for PGA4311U . are listed on our Part Details page. You can also find images and similar parts to PGA4311U . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PGA4311U . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PGA4311U . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PGA4311U . fall under?
The PGA4311U . is listed under Electronic & Electrical Components > Semiconductors - ICs > Audio Control & Processing.
Can I view similar or alternative parts?
You can view similar parts to PGA4311U . when available in the Audio Control & Processing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PGA4311U . you can contact the distributor directly for product support, shipping queries etc.
Is the PGA4311U . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PGA4311U . have stock available?
There is no stock from authorised distributors for PGA4311U ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PGA4311U . often in real-time on the comparison pages.
What if I can't find stock of PGA4311U .?
You can fill out our help required form which you can use to request a quote for PGA4311U . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.