Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | PGA400 |
Kit Application Type | Amplifier |
Application Sub Type | Programmable Gain Amplifier |
Kit Contents | Eval Board PGA400 USB Cable Communication Board |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | PC Control with a GUI and USB Communications Board RS232 Transceiver for UART Testing and Debug |
EVAL MOD, PROGRAMMABLE GAIN AMPLIFIER | Farnell |
Where can I find additional details, specifications and documents for a PGA400Q1EVM?
Additional datasheets, footprints and schematics for PGA400Q1EVM are listed on our Part Details page. You can also find images and similar parts to PGA400Q1EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PGA400Q1EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PGA400Q1EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PGA400Q1EVM fall under?
The PGA400Q1EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Signal Conditioning Development Kits.
Can I view similar or alternative parts?
You can view similar parts to PGA400Q1EVM when available in the Signal Conditioning Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PGA400Q1EVM you can contact the distributor directly for product support, shipping queries etc.
Is the PGA400Q1EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PGA400Q1EVM have stock available?
There is no stock from authorised distributors for PGA400Q1EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PGA400Q1EVM often in real-time on the comparison pages.
What if I can't find stock of PGA400Q1EVM?
You can fill out our help required form which you can use to request a quote for PGA400Q1EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.