Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bandwidth | 400kHz |
---|---|
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Amplifier Case Style | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Gain Bandwidth | 400kHz |
Gain dB Max | 1152dB |
Input Offset Voltage Max | 50V |
Operating Temperature Range | -55°C to +150°C |
Termination Type | Surface Mount Device |
PGA309 Voltage Output Programmable Sensor Conditioner | Texas Instruments |
Ic, Amp, Instrumentation, 5.5V, Smd | Newark Electronics |
Where can I find additional details, specifications and documents for a PGA309AIPWT?
Additional datasheets, footprints and schematics for PGA309AIPWT are listed on our Part Details page. You can also find images and similar parts to PGA309AIPWT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PGA309AIPWT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PGA309AIPWT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PGA309AIPWT fall under?
The PGA309AIPWT is listed under Electronic & Electrical Components > Semiconductors - ICs > Amplifiers & Comparators.
Can I view similar or alternative parts?
You can view similar parts to PGA309AIPWT when available in the Amplifiers & Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PGA309AIPWT you can contact the distributor directly for product support, shipping queries etc.
Is the PGA309AIPWT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PGA309AIPWT have stock available?
Authorised distributors including Texas Instruments, element14, Farnell and Newark Electronics have stock available or on a lead time for PGA309AIPWT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PGA309AIPWT often in real-time on the comparison pages.
What if I can't find stock of PGA309AIPWT?
You can fill out our help required form which you can use to request a quote for PGA309AIPWT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.