Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Bandwidth | 400kHz |
---|---|
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Amplifier Case Style | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a PGA309AIPWR .?
Additional datasheets, footprints and schematics for PGA309AIPWR . are listed on our Part Details page. You can also find images and similar parts to PGA309AIPWR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PGA309AIPWR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PGA309AIPWR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PGA309AIPWR . fall under?
The PGA309AIPWR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Amplifiers & Comparators.
Can I view similar or alternative parts?
You can view similar parts to PGA309AIPWR . when available in the Amplifiers & Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PGA309AIPWR . you can contact the distributor directly for product support, shipping queries etc.
Is the PGA309AIPWR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PGA309AIPWR . have stock available?
There is no stock from authorised distributors for PGA309AIPWR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PGA309AIPWR . often in real-time on the comparison pages.
What if I can't find stock of PGA309AIPWR .?
You can fill out our help required form which you can use to request a quote for PGA309AIPWR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.