Bandwidth | 400kHz |
---|---|
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Amplifier Case Style | MSOP |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 308 |
No. of Channels | 1Channels |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage Range | 2.7V to 5.5V |
Termination Type | Surface Mount Device |
PGA308AIDGST TEXAS INSTRUMENTS | Elfaro |
Single Supply, Auto-Zero Sensor Amplifier w/Programmable Gain & Offset | Texas Instruments |
IC, PROG SENSOR SGNL COND 10-MSOP | Farnell |
Sgl Supply Auto-Zero Sensor Amp | Mouser Electronics |
Ic, Prog Sensor Sgnl Cond 10-Msop | Newark Electronics |
Where can I find additional details, specifications and documents for a PGA308AIDGST .?
Additional datasheets, footprints and schematics for PGA308AIDGST . are listed on our Part Details page. You can also find images and similar parts to PGA308AIDGST . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PGA308AIDGST . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PGA308AIDGST . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PGA308AIDGST . fall under?
The PGA308AIDGST . is listed under Electronic & Electrical Components > Semiconductors - ICs > Amplifiers & Comparators.
Can I view similar or alternative parts?
You can view similar parts to PGA308AIDGST . when available in the Amplifiers & Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PGA308AIDGST . you can contact the distributor directly for product support, shipping queries etc.
Is the PGA308AIDGST . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PGA308AIDGST . have stock available?
Authorised distributors including Texas Instruments, Mouser Electronics and Arrow Electronics have stock available or on a lead time for PGA308AIDGST ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PGA308AIDGST . often in real-time on the comparison pages.
What if I can't find stock of PGA308AIDGST .?
You can fill out our help required form which you can use to request a quote for PGA308AIDGST . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.