Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 3 Amplifier, 3Amplifiers |
---|---|
Input Offset Voltage | 15µV |
Slew Rate | 1V/µs |
Bandwidth | 6MHz |
Supply Voltage Range | 10V to 38V |
Amplifier Case Style | TSSOP |
No. of Pins | 24Pins |
Amplifier Output | Differential |
CMRR | 140dB |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 10V to 38V |
Base Number | 280 |
Gain Bandwidth | 6MHz |
Operating Temperature Range | -40°C to +125°C |
Supply Current | 2.4mA |
Termination Type | Surface Mount Device |
Zero Drift, HV Programmable Gain Amplifier | Texas Instruments |
Texas Instruments,PGA280AIPW,IC,Amp | RS |
Ic, Instrument Amp, 6Mhz, 140Db, Tssop24 | Newark Electronics |
Where can I find additional details, specifications and documents for a PGA280AIPW?
Additional datasheets, footprints and schematics for PGA280AIPW are listed on our Part Details page. You can also find images and similar parts to PGA280AIPW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PGA280AIPW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PGA280AIPW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PGA280AIPW fall under?
The PGA280AIPW is listed under Semiconductors - ICs > Amplifiers & Comparators > Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to PGA280AIPW when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PGA280AIPW you can contact the distributor directly for product support, shipping queries etc.
Is the PGA280AIPW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PGA280AIPW have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for PGA280AIPW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PGA280AIPW often in real-time on the comparison pages.
What if I can't find stock of PGA280AIPW?
You can fill out our help required form which you can use to request a quote for PGA280AIPW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.