PGA2505IDB . Part Information
Details for PGA2505IDB . by Texas Instruments
Semiconductors - ICs>Amplifiers & Comparators>Audio Amplifiers
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 10.3500 |
10 | 8.9700 |
25 | 8.5900 |
50 | 8.0900 |
100 | 7.5800 |
Stock Information
Details
Part Specifications
Amplifier Class | AB |
No. of Channels | 1 Channel, 1Channels |
Output Power | - |
Supply Voltage Range | ± 4.75V to ± 5.25V |
Amplifier Case Style | SSOP |
No. of Pins | 24Pins |
Load Impedance | 600ohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 4.75V to ± 5.25V |
Base Number | 2505 |
Operating Temperature Range | -40°C to +85°C |
Output Power (Pout) | -000mW |
Supply Voltage Max | 5.25V |
Supply Voltage Min | 4.75V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- IC, MICROPHONE AMP, 24TSSOP; Output Power:-; Amplifier Class:AB; No. of Channels:1 Channel; Supply Voltage Range:± 4.75V to ± 5.25V; Amplifier Case Style:SSOP; No. of Pins:24Pins; Load Impedance:600ohm; Operating Temperature RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a PGA2505IDB .?
Additional datasheets, footprints and schematics for PGA2505IDB . are listed in our Part Details tab. You can also find the PGA2505IDB . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PGA2505IDB . in the Pricing & Inventory tab next to part details. You can view PGA2505IDB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PGA2505IDB . fall under?
The PGA2505IDB . is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to PGA2505IDB . when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PGA2505IDB . you can contact the distributor directly for product support, shipping queries etc.
Is the PGA2505IDB . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for PGA2505IDB . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for PGA2505IDB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PGA2505IDB . often in real-time on the comparison pages.
What if I can't find stock of PGA2505IDB .?
You can fill out our help required form which you can use to request a quote for PGA2505IDB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.