Audio Control Type | Volume |
---|---|
Supply Voltage Range | 4.5V to 5.5V ± 4.5V to ± 15.5V |
Control Interface | Serial |
Audio IC Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Case Style | SOIC |
Control / Process Application | Audio Amplifiers A/V Receivers Car Audio Systems Mixing Consoles |
Load Impedance | 100kohm |
No. of Channels | 2Channels |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 15.5V |
Supply Voltage Min | 4.5V |
THD + N | 0.0003% @ 100kohm VD=5V |
Termination Type | Surface Mount Device |
+/-15-V stereo audio volume control with low gain error (0.1) | Texas Instruments |
Ic, Op-Amp Audio | Newark Electronics |
.+/-15V Stereo Audio Volume Control | Mouser Electronics |
Where can I find additional details, specifications and documents for a PGA2320IDW .?
Additional datasheets, footprints and schematics for PGA2320IDW . are listed on our Part Details page. You can also find images and similar parts to PGA2320IDW . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PGA2320IDW . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PGA2320IDW . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PGA2320IDW . fall under?
The PGA2320IDW . is listed under Electronic & Electrical Components > Semiconductors - ICs > Audio Control & Processing.
Can I view similar or alternative parts?
You can view similar parts to PGA2320IDW . when available in the Audio Control & Processing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PGA2320IDW . you can contact the distributor directly for product support, shipping queries etc.
Is the PGA2320IDW . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PGA2320IDW . have stock available?
Authorised distributors including Texas Instruments, Mouser Electronics and Arrow Electronics have stock available or on a lead time for PGA2320IDW ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PGA2320IDW . often in real-time on the comparison pages.
What if I can't find stock of PGA2320IDW .?
You can fill out our help required form which you can use to request a quote for PGA2320IDW . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.