Amplifier Class | - |
---|---|
No. of Channels | 2 Channel, 2Channels |
Output Power | - |
Supply Voltage Range | ± 4.75V to ± 5.25V |
Amplifier Case Style | SOIC |
No. of Pins | 16Pins |
Load Impedance | 100kohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 4.75V to ± 5.25V |
PGA2311U | Elfaro |
Audio Amplifier Rohs Compliant: Yes |Texas Instruments PGA2311U. | Newark Electronics |
+/-5V Stereo Audio Volume Control | Texas Instruments |
5V Stereo Audio Volu me Control | Mouser Electronics |
Where can I find additional details, specifications and documents for a PGA2311U .?
Additional datasheets, footprints and schematics for PGA2311U . are listed on our Part Details page. You can also find images and similar parts to PGA2311U . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PGA2311U . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PGA2311U . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PGA2311U . fall under?
The PGA2311U . is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to PGA2311U . when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PGA2311U . you can contact the distributor directly for product support, shipping queries etc.
Is the PGA2311U . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PGA2311U . have stock available?
Authorised distributors including Texas Instruments, Mouser Electronics and Arrow Electronics have stock available or on a lead time for PGA2311U ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PGA2311U . often in real-time on the comparison pages.
What if I can't find stock of PGA2311U .?
You can fill out our help required form which you can use to request a quote for PGA2311U . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.