Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Audio Control Type | Volume |
---|---|
Supply Voltage Range | ± 4.75V to ± 5.25V |
Control Interface | Serial |
Audio IC Case Style | DIP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
+/-5V Stereo Audio Volume Control | Texas Instruments |
Audio Volume Control 16-Pin PDIP Rail | RS |
Audio Volume Ctrl, Stereo, Dip-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a PGA2311P .?
Additional datasheets, footprints and schematics for PGA2311P . are listed on our Part Details page. You can also find images and similar parts to PGA2311P . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PGA2311P . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PGA2311P . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PGA2311P . fall under?
The PGA2311P . is listed under Electronic & Electrical Components > Semiconductors - ICs > Audio Control & Processing.
Can I view similar or alternative parts?
You can view similar parts to PGA2311P . when available in the Audio Control & Processing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PGA2311P . you can contact the distributor directly for product support, shipping queries etc.
Is the PGA2311P . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PGA2311P . have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for PGA2311P ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PGA2311P . often in real-time on the comparison pages.
What if I can't find stock of PGA2311P .?
You can fill out our help required form which you can use to request a quote for PGA2311P . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.