| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| No. of Amplifiers | 3 Amplifier, 3Amplifiers |
|---|---|
| Input Offset Voltage | 2.5mV |
| Slew Rate | 25V/µs |
| Bandwidth | 5MHz |
| Supply Voltage Range | ± 4.5V to ± 18V |
| Amplifier Case Style | SOIC |
| No. of Pins | 16Pins |
| Amplifier Output | Single Ended |
| CMRR | 94dB |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 85°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 3 - 168 hours |
| SVHC | No SVHC (27-Jun-2018) |
| Amplifer Supply Voltage | ± 4.5V to ± 18V |
| Amplifier Type | Programmable Gain |
| Base Number | 207 |
| Gain Bandwidth | 5MHz |
| Input Offset Drift Max | 2µV/°C |
| Operating Temperature Range | -40°C to +85°C |
| Programmable Gain Max | 10 |
| Supply Current | 12.4mA |
| Termination Type | Surface Mount Device |
| IC: PGA amplifier | TME |
Where can I find additional details, specifications and documents for a PGA207UA .?
Additional datasheets, footprints and schematics for PGA207UA . are listed on our Part Details page. You can also find images and similar parts to PGA207UA . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PGA207UA . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PGA207UA . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PGA207UA . fall under?
The PGA207UA . is listed under Semiconductors - ICs > Amplifiers & Comparators > Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to PGA207UA . when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PGA207UA . you can contact the distributor directly for product support, shipping queries etc.
Is the PGA207UA . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PGA207UA . have stock available?
Authorised distributors including Rochester Electronics, Chip One Stop and TME have stock available or on a lead time for PGA207UA ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PGA207UA . often in real-time on the comparison pages.
What if I can't find stock of PGA207UA .?
You can fill out our help required form which you can use to request a quote for PGA207UA . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.