PGA205BU . Part Information
Details for PGA205BU . by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Instrumentation Amplifiers
Part Downloads


Part Specifications
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
Input Offset Voltage | 50µV |
Slew Rate | 0.07V/µs |
Bandwidth | 1MHz |
Supply Voltage Range | ± 4.5V to ± 18V |
Amplifier Case Style | SOIC |
No. of Pins | 16Pins |
Amplifier Output | Single Ended |
CMRR | 112dB |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 4.5V to ± 18V |
Amplifier Type | Programmable Gain |
Base Number | 205 |
Gain Bandwidth | 1MHz |
Input Offset Drift Max | 0.25µV/°C |
Operating Temperature Range | -40°C to +85°C |
Programmable Gain Max | 8 |
Supply Current | 5.2mA |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- SP Amp INSTR Amp Single ±18V 16-Pin SOIC Tube | Avnet America
- 50-µV offset, G= 1, 2, 4, 8 programmable gain instrumentation amplifier | Texas Instruments
Viewing Distributors for PGA205BU .
Loading...
Loading Results for PGA205BU .