Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Input Offset Voltage | 125µV |
Slew Rate | 0.07V/µs |
Bandwidth | 1MHz |
Supply Voltage Range | ± 4.5V to ± 18V |
Amplifier Case Style | DIP |
No. of Pins | 16Pins |
Amplifier Output | Single Ended |
CMRR | 106dB |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 4.5V to ± 18V |
Base Number | 205 |
Gain Bandwidth | 1MHz |
Input Offset Voltage Max | 0.125mV |
No. of Channels | 1Channels |
Operating Temperature Range | -40°C to +125°C |
Supply Current | 5.2mA |
Termination Type | Through Hole |
PGA205AP, Instrumentation Amplifiers | RS |
Ic Pro Gain Amp Digital Controlled | Newark Electronics |
50-µV offset, g= 1, 2, 4, 8 programmable gain instrumentation amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a PGA205AP .?
Additional datasheets, footprints and schematics for PGA205AP . are listed on our Part Details page. You can also find images and similar parts to PGA205AP . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PGA205AP . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PGA205AP . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PGA205AP . fall under?
The PGA205AP . is listed under Semiconductors - ICs > Amplifiers & Comparators > Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to PGA205AP . when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PGA205AP . you can contact the distributor directly for product support, shipping queries etc.
Is the PGA205AP . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PGA205AP . have stock available?
Authorised distributors including RS, Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for PGA205AP ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PGA205AP . often in real-time on the comparison pages.
What if I can't find stock of PGA205AP .?
You can fill out our help required form which you can use to request a quote for PGA205AP . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.