| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| No. of Amplifiers | 1 Amplifier, 1Amplifiers |
|---|---|
| Input Offset Voltage | 50µV |
| Slew Rate | 0.07V/µs |
| Bandwidth | 1MHz |
| Supply Voltage Range | ± 4.5V to ± 18V |
| Amplifier Case Style | SOIC |
| No. of Pins | 16Pins |
| Amplifier Output | Single Ended |
| CMRR | 123dB |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 85°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 3 - 168 hours |
| SVHC | No SVHC (27-Jun-2018) |
| Amplifer Supply Voltage | ± 4.5V to ± 18V |
| Amplifier Type | Programmable Gain |
| Base Number | 204 |
| Gain Bandwidth | 1MHz |
| Input Offset Drift Max | 0.25µV/°C |
| Operating Temperature Range | -40°C to +85°C |
| Programmable Gain Max | 1000 |
| Supply Current | 5.2mA |
| Termination Type | Surface Mount Device |
| SP Instr Amp Single 18V 16-Pin SOIC | RS |
Where can I find additional details, specifications and documents for a PGA204BU?
Additional datasheets, footprints and schematics for PGA204BU are listed on our Part Details page. You can also find images and similar parts to PGA204BU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PGA204BU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PGA204BU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PGA204BU fall under?
The PGA204BU is listed under Semiconductors - ICs > Amplifiers & Comparators > Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to PGA204BU when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PGA204BU you can contact the distributor directly for product support, shipping queries etc.
Is the PGA204BU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PGA204BU have stock available?
Authorised distributors including Chip One Stop and RS have stock available or on a lead time for PGA204BU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PGA204BU often in real-time on the comparison pages.
What if I can't find stock of PGA204BU?
You can fill out our help required form which you can use to request a quote for PGA204BU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.