| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| No. of Amplifiers | 1 Amplifier, 1Amplifiers |
|---|---|
| Input Offset Voltage | 50µV |
| Slew Rate | 0.07V/µs |
| Bandwidth | 1MHz |
| Supply Voltage Range | ± 4.5V to ± 18V |
| Amplifier Case Style | DIP |
| No. of Pins | 16Pins |
| Amplifier Output | Single Ended |
| CMRR | 123dB |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 85°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | - |
| SVHC | No SVHC (27-Jun-2018) |
| Amplifer Supply Voltage | ± 4.5V to ± 18V |
| Amplifier Type | Programmable Gain |
| Base Number | 204 |
| Gain Bandwidth | 1MHz |
| Input Offset Drift Max | 0.25µV/°C |
| Operating Temperature Range | -40°C to +85°C |
| Programmable Gain Max | 1000 |
| Supply Current | 5.2mA |
| Termination Type | Through Hole |
| SP Instr Amp Single 18V 16-Pin PDIP | RS |
| AMP INSTRUMENT PROG GAIN, PDIP, 204 | Farnell |
| Amp Instrument Prog Gain, Pdip, 204 | Newark Electronics |
Where can I find additional details, specifications and documents for a PGA204BP .?
Additional datasheets, footprints and schematics for PGA204BP . are listed on our Part Details page. You can also find images and similar parts to PGA204BP . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PGA204BP . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PGA204BP . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PGA204BP . fall under?
The PGA204BP . is listed under Semiconductors - ICs > Amplifiers & Comparators > Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to PGA204BP . when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PGA204BP . you can contact the distributor directly for product support, shipping queries etc.
Is the PGA204BP . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PGA204BP . have stock available?
Authorised distributors including Rochester Electronics, RS, Farnell and Newark Electronics have stock available or on a lead time for PGA204BP ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PGA204BP . often in real-time on the comparison pages.
What if I can't find stock of PGA204BP .?
You can fill out our help required form which you can use to request a quote for PGA204BP . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.