PGA203KP . Part Information
Details for PGA203KP . by Texas Instruments
Semiconductors - ICs>Amplifiers & Comparators>Instrumentation Amplifiers
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 15.3500 |
5 | 14.7300 |
10 | 14.1100 |
25 | 13.5200 |
50 | 12.2200 |
Stock Information
Details
Part Specifications
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
Input Offset Voltage | 2mV |
Slew Rate | 20V/µs |
Bandwidth | 1MHz |
Supply Voltage Range | ± 6V to ± 18V |
Amplifier Case Style | DIP |
No. of Pins | 14Pins |
Amplifier Output | Single Ended |
CMRR | 120dB |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 6V to ± 18V |
Base Number | 203 |
Gain Bandwidth | 1000kHz |
No. of Channels | 1Channels |
Operating Temperature Range | -25°C to +85°C |
Settling Time | 2µs |
Supply Current | 6.5mA |
Termination Type | Through Hole |
Alternative Part Descriptions
- IC PRO GAIN AMP DIGITAL CONTROLLED; No. of Amplifiers:1 Amplifier; Input Offset Voltage:2mV; Slew Rate:20V/µs; Bandwidth:1MHz; Supply Voltage Range:± 6V to ± 18V; Amplifier Case Style:DIP; No. of Pins:14Pins; Amplifier Output:Single RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a PGA203KP .?
Additional datasheets, footprints and schematics for PGA203KP . are listed in our Part Details tab. You can also find the PGA203KP . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PGA203KP . in the Pricing & Inventory tab next to part details. You can view PGA203KP . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PGA203KP . fall under?
The PGA203KP . is listed under Semiconductors - ICs > Amplifiers & Comparators > Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to PGA203KP . when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PGA203KP . you can contact the distributor directly for product support, shipping queries etc.
Is the PGA203KP . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for PGA203KP . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for PGA203KP ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PGA203KP . often in real-time on the comparison pages.
What if I can't find stock of PGA203KP .?
You can fill out our help required form which you can use to request a quote for PGA203KP . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.