No. of Channels | 10Channels |
---|---|
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
Bandwidth | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Supply Voltage Range | 2.2V to 5.5V |
Amplifier Case Style | TSSOP |
No. of Pins | 20Pins |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.2V to 5.5V |
Base Number | 116 |
Gain Bandwidth | 10MHz |
Gain dB Max | 128dB |
Operating Temperature Range | -40°C to +125°C |
Rail To Rail I/O Type | Rail-Rail I/O |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.2V |
Termination Type | Surface Mount Device |
Zero-Drift, 100-µ | Texas Instruments |
Ic, Pga Amp, W/Mux, 20Tssop | Newark Electronics |
Where can I find additional details, specifications and documents for a PGA116AIPW .?
Additional datasheets, footprints and schematics for PGA116AIPW . are listed on our Part Details page. You can also find images and similar parts to PGA116AIPW . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PGA116AIPW . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PGA116AIPW . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PGA116AIPW . fall under?
The PGA116AIPW . is listed under Semiconductors - ICs > Amplifiers & Comparators > Programmable Gain Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to PGA116AIPW . when available in the Programmable Gain Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PGA116AIPW . you can contact the distributor directly for product support, shipping queries etc.
Is the PGA116AIPW . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PGA116AIPW . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for PGA116AIPW ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PGA116AIPW . often in real-time on the comparison pages.
What if I can't find stock of PGA116AIPW .?
You can fill out our help required form which you can use to request a quote for PGA116AIPW . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.