No. of Channels | 2Channels |
---|---|
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
Bandwidth | 10MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Supply Voltage Range | 2.2V to 5.5V |
Amplifier Case Style | MSOP |
No. of Pins | 10Pins |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.2V to 5.5V |
Base Number | 113 |
Gain Bandwidth | 10MHz |
Op Amp Type | Zero Drift |
Operating Temperature Range | -40°C to +125°C |
Rail To Rail I/O Type | Rail-Rail I/O |
Slew Rate | 3V/µs |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.2V |
Termination Type | Surface Mount Device |
0-Drift Programmable Gain Amp | Mouser Electronics |
Ic, Op-Amp Prog Gain R-R 10Msop | Newark Electronics |
Zero-drift, 100-µV offset, 12-nV/√Hz noise, RRO (scope gain) programmable gain amp with 2-ch mux | Texas Instruments |
Where can I find additional details, specifications and documents for a PGA113AIDGST .?
Additional datasheets, footprints and schematics for PGA113AIDGST . are listed on our Part Details page. You can also find images and similar parts to PGA113AIDGST . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PGA113AIDGST . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PGA113AIDGST . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PGA113AIDGST . fall under?
The PGA113AIDGST . is listed under Semiconductors - ICs > Amplifiers & Comparators > Programmable Gain Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to PGA113AIDGST . when available in the Programmable Gain Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PGA113AIDGST . you can contact the distributor directly for product support, shipping queries etc.
Is the PGA113AIDGST . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PGA113AIDGST . have stock available?
Authorised distributors including Mouser Electronics, Arrow Electronics and Texas Instruments have stock available or on a lead time for PGA113AIDGST ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PGA113AIDGST . often in real-time on the comparison pages.
What if I can't find stock of PGA113AIDGST .?
You can fill out our help required form which you can use to request a quote for PGA113AIDGST . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.