PGA112AIDGST . Part Information
Details for PGA112AIDGST . by Texas Instruments
Semiconductors - ICs>Amplifiers & Comparators>Programmable Gain Amplifiers
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 2.3100 |
10 | 1.8300 |
25 | 1.7200 |
50 | 1.6100 |
100 | 1.5000 |
250 | 1.4200 |
500 | 1.2800 |
1000 | 1.0200 |
Stock Information
Details
Part Specifications
No. of Channels | 2Channels |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
Bandwidth | 10MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Supply Voltage Range | 2.2V to 5.5V |
Amplifier Case Style | MSOP |
No. of Pins | 10Pins |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.2V to 5.5V |
Amplifier Type | Programmable Gain |
Base Number | 112 |
Current Iqc Typ | 1mA |
Gain Bandwidth | 10MHz |
Gain dB Max | 128dB |
Input Offset Voltage Max | 100µV |
Operating Temperature Range | -40°C to +125°C |
Rail To Rail I/O Type | Rail-Rail I/O |
Slew Rate | 3V/µs |
Supply Voltage + Nom | 7V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.2V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- P GAIN AMP, PRECISION, DUAL, 10MSOP,REEL; No. of Channels:2Channels; No. of Amplifiers:1 Amplifier; Bandwidth:10MHz; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Supply Voltage Range:2.2V to 5.5V; Amplifier Case RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a PGA112AIDGST .?
Additional datasheets, footprints and schematics for PGA112AIDGST . are listed in our Part Details tab. You can also find the PGA112AIDGST . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PGA112AIDGST . in the Pricing & Inventory tab next to part details. You can view PGA112AIDGST . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PGA112AIDGST . fall under?
The PGA112AIDGST . is listed under Semiconductors - ICs > Amplifiers & Comparators > Programmable Gain Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to PGA112AIDGST . when available in the Programmable Gain Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PGA112AIDGST . you can contact the distributor directly for product support, shipping queries etc.
Is the PGA112AIDGST . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for PGA112AIDGST . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for PGA112AIDGST ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PGA112AIDGST . often in real-time on the comparison pages.
What if I can't find stock of PGA112AIDGST .?
You can fill out our help required form which you can use to request a quote for PGA112AIDGST . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.