Status: | Unknown |
---|---|
Series: | PG Series |
RoHS: | Unknown |
Thread Size - Imperial | - |
---|---|
Thread Size - Metric | PG21 |
Cable Diameter Min | 13mm |
Cable Diameter Max | 18mm |
Cable Gland Material | Nylon (Polyamide) |
Gland Colour | Grey |
IP / NEMA Rating | IP65 |
Product Range | PG Series |
SVHC | No SVHC (07-Jul-2017) |
Cable Diameter Max - Imperial | 0.709" |
Cable Diameter Max - Metric | 18mm |
Cable Diameter Min - Imperial | 0.512" |
Cable Diameter Min - Metric | 13mm |
For Use With | Cable |
Thread Length | 10mm |
Gland, Pg21, 13-18Mm, Pk10 | Newark Electronics |
Where can I find additional details, specifications and documents for a PG21DG?
Additional datasheets, footprints and schematics for PG21DG are listed on our Part Details page. You can also find images and similar parts to PG21DG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PG21DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PG21DG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PG21DG fall under?
The PG21DG is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Glands Locknuts & Fixing Tools.
Can I view similar or alternative parts?
You can view similar parts to PG21DG when available in the Cable Glands Locknuts & Fixing Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PG21DG you can contact the distributor directly for product support, shipping queries etc.
Is the PG21DG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PG21DG have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for PG21DG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PG21DG often in real-time on the comparison pages.
What if I can't find stock of PG21DG?
You can fill out our help required form which you can use to request a quote for PG21DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.