Status: | Unknown |
---|---|
Series: | MPLAB PICkit 4 |
RoHS: | Unknown |
Prices starting from US$79.05
IC Product Type | In-Circuit Debugger / Programmer |
---|---|
Silicon Family Name | PIC |
Core Architecture | PIC dsPIC |
Core Sub-Architecture | - |
Kit Contents | MPLAB PICkit 4 Device USB Cable Warranty Card 2 x MPLAB PICkit 4 Stickers |
Features | Debugging and programming of PIC® |
Product Range | MPLAB PICkit 4 |
SVHC | No SVHC (15-Jan-2018) |
IN-CKT DEBUGGER/PROGRAMMER, PIC/DSPIC | Farnell |
MPLAB® PICkit 4 Debugger/Programmer | RS |
MPLAB PICkit 4 In-Circuit Debugger | RS Americas |
MICROCONTROLLER - DEVELOPMENT TOOL | Richardson RFPD |
In-Ckt Debugger/Programmer, Pic/Dspic | Newark Electronics |
Where can I find additional details, specifications and documents for a PG164140?
Additional datasheets, footprints and schematics for PG164140 are listed on our Part Details page. You can also find images and similar parts to PG164140 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PG164140 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PG164140 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PG164140 fall under?
The PG164140 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Debuggers Emulators JTAG Tools & Accessories.
Can I view similar or alternative parts?
You can view similar parts to PG164140 when available in the Debuggers Emulators JTAG Tools & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PG164140 you can contact the distributor directly for product support, shipping queries etc.
Is the PG164140 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PG164140 have stock available?
Authorised distributors including Farnell, element14, RS, RS Americas and Richardson RFPD have stock available or on a lead time for PG164140.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PG164140 often in real-time on the comparison pages.
What if I can't find stock of PG164140?
You can fill out our help required form which you can use to request a quote for PG164140 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.