IC Product Type | Programmer |
---|---|
Silicon Family Name | - |
Core Architecture | PIC |
Core Sub-Architecture | - |
Kit Contents | PICkit 2 programmer |
Features | Full-Speed USB Device Programmer-To-Go function |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Development Tool Type | Microcontroller Programmer |
PROGRAMMER, PICKIT 2, FULL SPEED USB | Farnell |
Pickit 2 Programmer, Full Speed Usb, W/Mplab Ide | Newark Electronics |
Where can I find additional details, specifications and documents for a PG164120?
Additional datasheets, footprints and schematics for PG164120 are listed on our Part Details page. You can also find images and similar parts to PG164120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PG164120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PG164120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PG164120 fall under?
The PG164120 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Debuggers Emulators JTAG Tools & Accessories.
Can I view similar or alternative parts?
You can view similar parts to PG164120 when available in the Debuggers Emulators JTAG Tools & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PG164120 you can contact the distributor directly for product support, shipping queries etc.
Is the PG164120 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PG164120 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for PG164120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PG164120 often in real-time on the comparison pages.
What if I can't find stock of PG164120?
You can fill out our help required form which you can use to request a quote for PG164120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.