PG11DG Cable Management by Pro Power

GLAND PG11 5-10MM PK10

Status: Unknown
Series: PG Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.21

Distributor Stock
Logo for Farnell
Farnell
from US$7.31
50
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.21
79
in stock
Buy Now
Logo for element14
element14
from US$6.53
50
in stock
Buy Now

Specifications

Thread Size - Imperial -
Thread Size - Metric PG11
Cable Diameter Min 5mm
Cable Diameter Max 10mm
Cable Gland Material Nylon (Polyamide)
Gland Colour Grey
IP / NEMA Rating IP65
Product Range PG Series
SVHC No SVHC (07-Jul-2017)
Cable Diameter Max - Imperial 0.394"
Cable Diameter Max - Metric 10mm
Cable Diameter Min - Imperial 0.197"
Cable Diameter Min - Metric 5mm
For Use With Cable
Thread Length 8mm

Alternative Descriptions

Cable Gland, Pg11 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PG11DG?

Additional datasheets, footprints and schematics for PG11DG are listed on our Part Details page. You can also find images and similar parts to PG11DG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PG11DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PG11DG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PG11DG fall under?

The PG11DG is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Glands Locknuts & Fixing Tools.

Can I view similar or alternative parts?

You can view similar parts to PG11DG when available in the Cable Glands Locknuts & Fixing Tools range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PG11DG you can contact the distributor directly for product support, shipping queries etc.

Is the PG11DG RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PG11DG have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for PG11DG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PG11DG often in real-time on the comparison pages.

What if I can't find stock of PG11DG?

You can fill out our help required form which you can use to request a quote for PG11DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay