PFS7528H Power Management ICs - PMIC by Power Integrations

PFC CONTROLLER, -40 TO 150DEG C

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.15

Distributor Stock
Logo for Farnell
Farnell
from US$2.56
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$2.15
60
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.95
-
Buy Now
Logo for Avnet America
Avnet America
from US$2.41
-
Buy Now
Logo for element14
element14
from US$2.74
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Supply Voltage Min 10.2V
Supply Voltage Max 15V
Operating Supply Current 1.07mA
Controller IC Case Style eSIP
No. of Pins 16Pins
Frequency 123kHz
RoHS Compliant Yes

Alternative Descriptions

PFC Controller with Integrated High-Voltage MOSFET | Future Electronics
Pfc Controller, -40 To 150Deg C | Newark Electronics
Power Factor Correction CONTRLR 1.07mA 100KHz to 123KHz 13-Pin ESIP-D Tube | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PFS7528H?

Additional datasheets, footprints and schematics for PFS7528H are listed on our Part Details page. You can also find images and similar parts to PFS7528H on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PFS7528H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PFS7528H price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PFS7528H fall under?

The PFS7528H is listed under Semiconductors - ICs > Power Management ICs - PMIC > Power Factor Correctors - PFC.

Can I view similar or alternative parts?

You can view similar parts to PFS7528H when available in the Power Factor Correctors - PFC range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PFS7528H you can contact the distributor directly for product support, shipping queries etc.

Is the PFS7528H RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for PFS7528H have stock available?

Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for PFS7528H.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PFS7528H often in real-time on the comparison pages.

What if I can't find stock of PFS7528H?

You can fill out our help required form which you can use to request a quote for PFS7528H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.