Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
UVLO | - |
---|---|
Supply Voltage Min | 10.2V |
Supply Voltage Max | 15V |
Startup Current | - |
Operating Supply Current | 880µA |
Controller IC Case Style | eSIP |
No. of Pins | 16Pins |
Duty Cycle (%) | - |
Frequency | 123kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Pfc Controller, Ccm, 10.2V-15V, Esip-16 | Newark Electronics |
PFC CONTROLLER, CCM, 10.2V-15V, ESIP-16 | element14 |
Power Factor Correction CONTRLR 0.88mA 100KHz to 123KHz 13-Pin ESIP-G Tube | Avnet America |
Where can I find additional details, specifications and documents for a PFS7525L?
Additional datasheets, footprints and schematics for PFS7525L are listed on our Part Details page. You can also find images and similar parts to PFS7525L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PFS7525L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PFS7525L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PFS7525L fall under?
The PFS7525L is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to PFS7525L when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PFS7525L you can contact the distributor directly for product support, shipping queries etc.
Is the PFS7525L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PFS7525L have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and EBV Elektronik have stock available or on a lead time for PFS7525L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PFS7525L often in real-time on the comparison pages.
What if I can't find stock of PFS7525L?
You can fill out our help required form which you can use to request a quote for PFS7525L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.