UVLO | 3.5V |
---|---|
Supply Voltage Min | 10.2V |
Supply Voltage Max | 13.2V |
Startup Current | 20.62µA |
Operating Supply Current | 3.5mA |
Controller IC Case Style | eSIP |
No. of Pins | 13Pins |
Duty Cycle (%) | - |
Frequency | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
PFC CONTROLLER, 10.2V-13.2V, ESIP-13 | Farnell |
Where can I find additional details, specifications and documents for a PFS7326H?
Additional datasheets, footprints and schematics for PFS7326H are listed on our Part Details page. You can also find images and similar parts to PFS7326H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PFS7326H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PFS7326H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PFS7326H fall under?
The PFS7326H is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to PFS7326H when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PFS7326H you can contact the distributor directly for product support, shipping queries etc.
Is the PFS7326H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PFS7326H have stock available?
Authorised distributors including Farnell have stock available or on a lead time for PFS7326H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PFS7326H often in real-time on the comparison pages.
What if I can't find stock of PFS7326H?
You can fill out our help required form which you can use to request a quote for PFS7326H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.