Status: | Unknown |
---|---|
Series: | PFR-100 Series |
RoHS: | Unknown |
Power Supply Output Type | Programmable |
---|---|
No. of Outputs | 1 Output |
Output Voltage Min | 0V |
Output Voltage Max | 50V |
Output Current Min | 0A |
Output Current Max | 10A |
Power Rating | 100W |
Supply Voltage Min | 85V |
Supply Voltage Max | 265V |
Manufacturer Warranty | - |
Product Range | PFR-100 Series |
Plug Type | - |
SVHC | No SVHC (27-Jun-2018) |
Power supply: programmable laboratory | Transfer Multisort Elektronik |
DC POWER SUPPLY, FANLESS, 50V, 10A | element14 |
GW Instek Fanless Multirange DC Power Supply Programmable 50V 10A 100W USB / RS232 / RS485 | Distrelec |
Where can I find additional details, specifications and documents for a PFR-100L?
Additional datasheets, footprints and schematics for PFR-100L are listed on our Part Details page. You can also find images and similar parts to PFR-100L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PFR-100L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PFR-100L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PFR-100L fall under?
The PFR-100L is listed under GW Instek Parts.
Can I view similar or alternative parts?
You can view similar parts to PFR-100L when available in the GW Instek Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PFR-100L you can contact the distributor directly for product support, shipping queries etc.
Is the PFR-100L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PFR-100L have stock available?
Authorised distributors including Transfer Multisort Elektronik, TestEquity, element14, Distrelec and Farnell have stock available or on a lead time for PFR-100L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PFR-100L often in real-time on the comparison pages.
What if I can't find stock of PFR-100L?
You can fill out our help required form which you can use to request a quote for PFR-100L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.