Status: | Unknown |
---|---|
Series: | PFM3000 Series |
RoHS: | Unknown |
Prices starting from US$23.84
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$214.64 |
33
|
Buy Now | |
Transfer Multisort Elektronik | US$23.84 |
21
|
Buy Now | |
element14 | US$258.77 |
15
|
Buy Now | |
Farnell | US$214.64 |
15
|
Buy Now | |
TestEquity | US$214.64 |
4
|
Buy Now | |
Newark Electronics | US$221.00 |
1
|
Buy Now | |
Rapid Electronics | US$185.00 |
-
|
Buy Now | |
Distrelec | US$217.84 |
-
|
Buy Now |
Bandwidth | 3GHz |
---|---|
Counter Measuring Functions | Frequency |
Test Frequency Range | 0.001Hz to 125MHz |
No. of Digits / Alpha | 8.5 |
Sensitivity | 50mVrms |
External Height | 178mm |
External Width | 81mm |
External Depth | 30mm |
Product Range | PFM3000 Series |
Plug Type | - |
SVHC | No SVHC (15-Jan-2018) |
Counter Voltage | 9V DC |
Manufacturer Warranty | 3 Years |
3GHz frequency Counter Hand Held | RS |
FREQUENCY COUNTER, 3GHZ, 8.5 DIGIT, OCXO | element14 |
Freq Counter, Freq, 3Ghz, 8-1/2Digit | Newark Electronics |
Aim-TTi PFM3000 3GHz Hand Held Counter | Rapid Electronics |
Aim-TTi Frequency meter 3 GHz | Distrelec |
Where can I find additional details, specifications and documents for a PFM3000?
Additional datasheets, footprints and schematics for PFM3000 are listed on our Part Details page. You can also find images and similar parts to PFM3000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PFM3000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PFM3000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PFM3000 fall under?
The PFM3000 is listed under Test Equipment > Signal Generators & Signal Analysers > Frequency Counters.
Can I view similar or alternative parts?
You can view similar parts to PFM3000 when available in the Frequency Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PFM3000 you can contact the distributor directly for product support, shipping queries etc.
Is the PFM3000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PFM3000 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, element14, Farnell and TestEquity have stock available or on a lead time for PFM3000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PFM3000 often in real-time on the comparison pages.
What if I can't find stock of PFM3000?
You can fill out our help required form which you can use to request a quote for PFM3000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.