Status: | Unknown |
---|---|
Series: | PFF Series |
RoHS: | Unknown |
Enclosure Type | Network Box |
---|---|
Enclosure Material | ABS |
External Height - Metric | 42.5mm |
External Width - Metric | 240mm |
External Depth - Metric | 165.5mm |
IP Rating | IP40 |
Body Colour | White |
NEMA Rating | - |
External Height - Imperial | 1.67" |
External Width - Imperial | 9.45" |
External Depth - Imperial | 6.52" |
Product Range | PFF Series |
No. of Switch Holes | - |
SVHC | No SVHC (07-Jul-2017) |
Enclosure, Network Box, Abs, Off White | Newark Electronics |
ENCLOSURE, NETWORK BOX, ABS, OFF WHITE | element14 |
Where can I find additional details, specifications and documents for a PFF24-4-17W?
Additional datasheets, footprints and schematics for PFF24-4-17W are listed on our Part Details page. You can also find images and similar parts to PFF24-4-17W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PFF24-4-17W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PFF24-4-17W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PFF24-4-17W fall under?
The PFF24-4-17W is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to PFF24-4-17W when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PFF24-4-17W you can contact the distributor directly for product support, shipping queries etc.
Is the PFF24-4-17W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PFF24-4-17W have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for PFF24-4-17W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PFF24-4-17W often in real-time on the comparison pages.
What if I can't find stock of PFF24-4-17W?
You can fill out our help required form which you can use to request a quote for PFF24-4-17W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.