Status: | Unknown |
---|---|
Series: | PFF Series |
RoHS: | Unknown |
Enclosure Type | Network Box |
---|---|
Enclosure Material | ABS |
External Height - Metric | 50mm |
External Width - Metric | 175mm |
External Depth - Metric | 120.4mm |
IP Rating | IP40 |
Body Colour | White |
NEMA Rating | - |
External Height - Imperial | 1.97" |
External Width - Imperial | 6.89" |
External Depth - Imperial | 4.74" |
Product Range | PFF Series |
No. of Switch Holes | - |
SVHC | No SVHC (07-Jul-2017) |
Flanged Network Plastic Box PFF18-5-12W | RS |
Enclosure, Network Box, Abs, Off White | Newark Electronics |
ENCLOSURE, NETWORK BOX, ABS, OFF WHITE | element14 |
Where can I find additional details, specifications and documents for a PFF18-5-12W?
Additional datasheets, footprints and schematics for PFF18-5-12W are listed on our Part Details page. You can also find images and similar parts to PFF18-5-12W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PFF18-5-12W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PFF18-5-12W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PFF18-5-12W fall under?
The PFF18-5-12W is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to PFF18-5-12W when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PFF18-5-12W you can contact the distributor directly for product support, shipping queries etc.
Is the PFF18-5-12W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PFF18-5-12W have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for PFF18-5-12W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PFF18-5-12W often in real-time on the comparison pages.
What if I can't find stock of PFF18-5-12W?
You can fill out our help required form which you can use to request a quote for PFF18-5-12W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.