Status: | Unknown |
---|---|
Series: | PFF Series |
RoHS: | Unknown |
Enclosure Type | Network Box |
---|---|
Enclosure Material | ABS |
External Height - Metric | 30mm |
External Width - Metric | 150mm |
External Depth - Metric | 100.4mm |
IP Rating | IP40 |
Body Colour | White |
NEMA Rating | - |
External Height - Imperial | 1.18" |
External Width - Imperial | 5.91" |
External Depth - Imperial | 3.95" |
Product Range | PFF Series |
No. of Switch Holes | - |
SVHC | No SVHC (07-Jul-2017) |
Flanged Network Plastic Box PFF15-3-10W | RS |
Enclosure, Network Box, Abs, Off White | Newark Electronics |
ENCLOSURE, NETWORK BOX, ABS, OFF WHITE | element14 |
Where can I find additional details, specifications and documents for a PFF15-3-10W?
Additional datasheets, footprints and schematics for PFF15-3-10W are listed on our Part Details page. You can also find images and similar parts to PFF15-3-10W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PFF15-3-10W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PFF15-3-10W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PFF15-3-10W fall under?
The PFF15-3-10W is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to PFF15-3-10W when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PFF15-3-10W you can contact the distributor directly for product support, shipping queries etc.
Is the PFF15-3-10W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PFF15-3-10W have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for PFF15-3-10W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PFF15-3-10W often in real-time on the comparison pages.
What if I can't find stock of PFF15-3-10W?
You can fill out our help required form which you can use to request a quote for PFF15-3-10W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.